Renesas Electronics Corporation Ic, Power Management; Topology Renesas ISL8013IRZ

Description
IC, POWER MANAGEMENT; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:800mV RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:800mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Topology Renesas - 96M3015 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Topology Renesas
96M3015
Ic, Power Management; Topology Renesas 96M3015
IC, POWER MANAGEMENT; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:800mV RoHS Compliant: Yes

IC, POWER MANAGEMENT; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:800mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 96M3015
Product Name Ic, Power Management; Topology Renesas
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details