Renesas Electronics Corporation 3A Low Quiescent Current 1MHz High Efficiency Synchronous Buck Regulator ISL8013IRZ

Description
The ISL8013 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 3A continuous output current from a 2.7V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high frequency with fast transient response and excellent loop stability.brbr The ISL8013 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A output current. High 1MHz pulse-width modulation (PWM) switching frequency allows the use of small external components and SYNC input enables multiple ICs to synchronize out of phase to reduce ripple and eliminate beat frequencies.brbr The ISL8013 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr Fault protection is provided by internal hiccup mode current limiting during short circuit and overcurrent conditions, an output over voltage comparator and over-temperature monitor circuit. A power good output voltage monitor indicates when the output is in regulation.brbr The ISL8013 is offered in a space saving 4x4 QFN lead free package with exposed pad lead frames for low thermal resistance.brbr The ISL8013 includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A.brbr The ISL8013 offers a 1ms Power Good (PG) timer at power-up. When shutdown, ISL8013 discharges the output capacitor. Other features include internal soft-start, internal compensation, overcurrent
Request a Quote Datasheet
Description
The ISL8013 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 3A continuous output current from a 2.7V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high frequency with fast transient response and excellent loop stability.brbr The ISL8013 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A output current. High 1MHz pulse-width modulation (PWM) switching frequency allows the use of small external components and SYNC input enables multiple ICs to synchronize out of phase to reduce ripple and eliminate beat frequencies.brbr The ISL8013 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr Fault protection is provided by internal hiccup mode current limiting during short circuit and overcurrent conditions, an output over voltage comparator and over-temperature monitor circuit. A power good output voltage monitor indicates when the output is in regulation.brbr The ISL8013 is offered in a space saving 4x4 QFN lead free package with exposed pad lead frames for low thermal resistance.brbr The ISL8013 includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A.brbr The ISL8013 offers a 1ms Power Good (PG) timer at power-up. When shutdown, ISL8013 discharges the output capacitor. Other features include internal soft-start, internal compensation, overcurrent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Low Quiescent Current 1MHz High Efficiency Synchronous Buck Regulator - ISL8013IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
3A Low Quiescent Current 1MHz High Efficiency Synchronous Buck Regulator
ISL8013IRZ
3A Low Quiescent Current 1MHz High Efficiency Synchronous Buck Regulator ISL8013IRZ
The ISL8013 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 3A continuous output current from a 2.7V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high frequency with fast transient response and excellent loop stability.brbr The ISL8013 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A output current. High 1MHz pulse-width modulation (PWM) switching frequency allows the use of small external components and SYNC input enables multiple ICs to synchronize out of phase to reduce ripple and eliminate beat frequencies.brbr The ISL8013 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr Fault protection is provided by internal hiccup mode current limiting during short circuit and overcurrent conditions, an output over voltage comparator and over-temperature monitor circuit. A power good output voltage monitor indicates when the output is in regulation.brbr The ISL8013 is offered in a space saving 4x4 QFN lead free package with exposed pad lead frames for low thermal resistance.brbr The ISL8013 includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A.brbr The ISL8013 offers a 1ms Power Good (PG) timer at power-up. When shutdown, ISL8013 discharges the output capacitor. Other features include internal soft-start, internal compensation, overcurrent

The ISL8013 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 3A continuous output current from a 2.7V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high frequency with fast transient response and excellent loop stability.brbr The ISL8013 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A output current. High 1MHz pulse-width modulation (PWM) switching frequency allows the use of small external components and SYNC input enables multiple ICs to synchronize out of phase to reduce ripple and eliminate beat frequencies.brbr The ISL8013 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr Fault protection is provided by internal hiccup mode current limiting during short circuit and overcurrent conditions, an output over voltage comparator and over-temperature monitor circuit. A power good output voltage monitor indicates when the output is in regulation.brbr The ISL8013 is offered in a space saving 4x4 QFN lead free package with exposed pad lead frames for low thermal resistance.brbr The ISL8013 includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 300mV dropout voltage at 3A.brbr The ISL8013 offers a 1ms Power Good (PG) timer at power-up. When shutdown, ISL8013 discharges the output capacitor. Other features include internal soft-start, internal compensation, overcurrent

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8013IRZ - 1190208-ISL8013IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8013IRZ
1190208-ISL8013IRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8013IRZ 1190208-ISL8013IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190208-ISL8013IRZ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.5V Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL8013 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1MHz Voltage - Input (Minimum): 2.7V Voltage - Input (Maximum): 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190208-ISL8013IRZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8013
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V

Buy Now
Voltage Regulators - DC DC Switching Regulators - ISL8013IRZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL8013IRZ-ND
Voltage Regulators - DC DC Switching Regulators ISL8013IRZ-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL8013IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL8013IRZ
PMIC - Voltage Regulators - DC DC Switching Regulators ISL8013IRZ
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL8013IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL8013IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL8013IRZ
IC REG BUCK ADJ 3A 16QFN

IC REG BUCK ADJ 3A 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL8013IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL8013IRZ
Voltage Regulators - DC DC Switching Regulators ISL8013IRZ
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL8013IRZ
Switching Voltage Regulators ISL8013IRZ
Switching Voltage Regulators 3A LW QUIESCENT CUR 1 6MHZ 4X4 16LD

Switching Voltage Regulators 3A LW QUIESCENT CUR 1 6MHZ 4X4 16LD

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL8013IRZ 1190208-ISL8013IRZ ISL8013IRZ-ND ISL8013IRZ ISL8013IRZ ISL8013IRZ ISL8013IRZ
Product Name 3A Low Quiescent Current 1MHz High Efficiency Synchronous Buck Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8013IRZ Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Package Type PPAK; Other; QFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 5.5 volts 5.5 volts 0.8000 to 5.5 volts 0.8000 volts 0.8000 to 5.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data