The ISL80138 is a high voltage, adjustable VOUT low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80138 operates from an input voltage of +6V to +40V under normal operating conditions and consumes only 18µA of quiescent current at no load.
The ISL80138 features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL80138 is rated to operate across the -40°C to +125°C temperature range and is available in a 14 lead HTSSOP with an exposed pad package.
IC REG LIN POS ADJ 14HTSSOP Product overview: ISL80138IVEAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80138IVEAJZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378681-ISL80138IVEA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
Base Product Number: ISL80138
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 125 µA
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2.5V
Voltage - Output (Max): 12V
Voltage Dropout (Max): 0.507V @ 150mA
Current - Output: 150mA
Current - Quiescent (Iq): 24 µA
PSRR: 66dB (100Hz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Soft Start
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-HTSSOP
IC REG LIN POS ADJ 14HTSSOP
IC REG LIN POS ADJ 14HTSSOP
IC REG LIN POS ADJ 14HTSSOP
LDO Voltage Regulators 40V LW QUIESCENT CUR 150MALDO 14LD HTSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80138IVEAJZ | 776-ISL80138IVEAJZ | 1378681-ISL80138IVEAJZ | ISL80138IVEAJZ-ND | ISL80138IVEAJZ | ISL80138IVEAJZ | ISL80138IVEAJZ | ISL80138IVEAJZ |
| Product Name | 40V, Low Quiescent Current, 150mA Linear Regulator | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Package Type | SSOP | Other; Tube | SSOP; Other; Tube | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | ||
| Output Voltage | 2.5 to 12 volts | 2.5 volts | 2.5 to 12 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 to 40 volts | 40 volts | 40 volts | |||||
| Dropout Voltage | 0.2950 volts | 0.2950 volts | 0.5070 volts | 0.5070 volts | 0.5070 volts |