Renesas Electronics Corporation 40V, Low Quiescent Current, 50mA Linear Regulator ISL80136IBEAJZ

Description
The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load. The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection. The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.
Request a Quote Datasheet
Description
The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load. The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection. The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, Low Quiescent Current, 50mA Linear Regulator - ISL80136IBEAJZ - Renesas Electronics Corporation
Milpitas, CA, USA
40V, Low Quiescent Current, 50mA Linear Regulator
ISL80136IBEAJZ
40V, Low Quiescent Current, 50mA Linear Regulator ISL80136IBEAJZ
The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load. The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection. The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.

The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load.
The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection.
The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80136IBEAJZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80136IBEAJZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80136IBEAJZ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC-EP

Buy Now Datasheet
Singapore, Singapore
50MA Voltage Regulator IC
776-ISL80136IBEAJZ
50MA Voltage Regulator IC 776-ISL80136IBEAJZ
IC REG LINEAR POS ADJ 50MA 8SOIC Product overview: ISL80136IBEAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80136IBEAJZ can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 50MA 8SOIC Product overview: ISL80136IBEAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80136IBEAJZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2627264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2627264P
Voltage Regulators 2627264P
40V, Low Quiescent Current, 50mA LDO, EP

40V, Low Quiescent Current, 50mA LDO, EP

Supplier's Site
Voltage Regulators - 2627264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2627264
Voltage Regulators 2627264
40V, Low Quiescent Current, 50mA LDO, EP

40V, Low Quiescent Current, 50mA LDO, EP

Supplier's Site
Voltage Regulators - 2627263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2627263
Voltage Regulators 2627263
40V, Low Quiescent Current, 50mA LDO, EP

40V, Low Quiescent Current, 50mA LDO, EP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL80136IBEAJZ
LDO Voltage Regulators ISL80136IBEAJZ
LDO Voltage Regulators 40V LW QUIESCENT CUR 50MALDO EP 8L (0.15)

LDO Voltage Regulators 40V LW QUIESCENT CUR 50MALDO EP 8L (0.15)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80136IBEAJZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80136IBEAJZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80136IBEAJZ
IC REG LINEAR POS ADJ 50MA 8SOIC

IC REG LINEAR POS ADJ 50MA 8SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL80136IBEAJZ ISL80136IBEAJZ-ND 776-ISL80136IBEAJZ 2627264P ISL80136IBEAJZ ISL80136IBEAJZ
Product Name 40V, Low Quiescent Current, 50mA Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 50MA Voltage Regulator IC Voltage Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tube SOIC; Other; EPSOIC
Output Voltage 2.5 to 12 volts 2.5 to 12 volts 2.5 to 12 volts 2.5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 6 to 40 volts 40 volts 40 volts
Dropout Voltage 0.1200 volts 0.3500 volts 0.1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
3.7V SSOP Power Management IC - 713-BQ2060A-E619DBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2444545 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details