Renesas Electronics Corporation 40V, Low Quiescent Current, 50mA Linear Regulator ISL80136IBEAJZ-T7A

Description
The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load. The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection. The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.
Request a Quote Datasheet
Description
The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load. The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection. The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, Low Quiescent Current, 50mA Linear Regulator - ISL80136IBEAJZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
40V, Low Quiescent Current, 50mA Linear Regulator
ISL80136IBEAJZ-T7A
40V, Low Quiescent Current, 50mA Linear Regulator ISL80136IBEAJZ-T7A
The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load. The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection. The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.

The ISL80136 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80136 operates from an input voltage of +6V to +40V under normal operating conditions, consuming only 18µA of quiescent current at no load.
The ISL80136 offers adjustable output voltages from 2.5V to 12V. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features overtemperature shutdown and current limit protection.
The ISL80136 is rated over the -40°C to +125°C temperature range and is available in an 8 lead EPSOIC with an exposed pad package.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1024639-ISL80136IBEAJZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1024639-ISL80136IBEAJZ-T7A
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1024639-ISL80136IBEAJZ-T7A
Win Source Part Number: 1024639-ISL80136IBEA JZ-T7A Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 82 µA Control Features: Enable Voltage - Output (Max): 12V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 2.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C PSRR: 58dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 24 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL80136IBEAJZ-T7AC T,ISL80136IBEAJZ-T7A TR,-ISL80136IBEAJZ-T 7ATR,ISL80136IBEAJZT 7A,ISL80136IBEAJZ-T7 ADKR,-ISL80136IBEAJZ -T7A,-ISL80136IBEAJZ -T7ACT-ND,ISL80136IB EAJZ-T7ACT Base Product Number: ISL80136 Voltage Dropout (Max): 0.35V @ 50mA

Win Source Part Number: 1024639-ISL80136IBEAJZ-T7A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 82 µA
Control Features: Enable
Voltage - Output (Max): 12V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 24 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL80136IBEAJZ-T7ACT,ISL80136IBEAJZ-T7ATR,-ISL80136IBEAJZ-T7ATR,ISL80136IBEAJZT7A,ISL80136IBEAJZ-T7ADKR,-ISL80136IBEAJZ-T7A,-ISL80136IBEAJZ-T7ACT-ND,ISL80136IBEAJZ-T7ACT
Base Product Number: ISL80136
Voltage Dropout (Max): 0.35V @ 50mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80136IBEAJZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80136IBEAJZ-T7ATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80136IBEAJZ-T7ATR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC-EP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC-EP

Buy Now Datasheet
Singapore, Singapore
50MA Voltage Regulator IC
776-ISL80136IBEAJZ-T7A
50MA Voltage Regulator IC 776-ISL80136IBEAJZ-T7A
IC REG LINEAR POS ADJ 50MA 8SOIC Product overview: ISL80136IBEAJZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80136IBEAJZ-T 7A can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 50MA 8SOIC Product overview: ISL80136IBEAJZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80136IBEAJZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL80136IBEAJZ-T7A
LDO Voltage Regulators ISL80136IBEAJZ-T7A
LDO Voltage Regulators 40V, Low Q, 50mA LDO IC

LDO Voltage Regulators 40V, Low Q, 50mA LDO IC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL80136IBEAJZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80136IBEAJZ-T7A
PMIC - Voltage Regulators - Linear ISL80136IBEAJZ-T7A
IC REG LINEAR POS ADJ 50MA 8SOIC

IC REG LINEAR POS ADJ 50MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80136IBEAJZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80136IBEAJZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80136IBEAJZ-T7A
IC REG LINEAR POS ADJ 50MA 8SOIC

IC REG LINEAR POS ADJ 50MA 8SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL80136IBEAJZ-T7A 1024639-ISL80136IBEAJZ-T7A ISL80136IBEAJZ-T7ATR-ND 776-ISL80136IBEAJZ-T7A ISL80136IBEAJZ-T7A ISL80136IBEAJZ-T7A ISL80136IBEAJZ-T7A
Product Name 40V, Low Quiescent Current, 50mA Linear Regulator Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 50MA Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type SOIC SOIC; Other; Tape & Reel SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR) SOIC
Output Voltage 2.5 to 12 volts 2.5 to 12 volts 2.5 volts 2.5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 6 to 40 volts 40 volts 40 volts
Dropout Voltage 0.1200 volts 0.3500 volts 0.3500 volts 0.3500 to ? volts
Unlock Full Specs
to access all available technical data