LDO, ADJ, 2.5-12V/0.05A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:6V; Input Voltage Max:40V; Output Voltage Min:2.5V; Output Voltage Max:12V; Output Current Max:50mA; Dropout Voltage Typ @ Current:120mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH1368 |
| Product Name | Ldo, Adj, 2.5-12V/0.05A, -40 To 125Deg C; Output Type Renesas |
| Input Voltage | 6 to 40 volts |