The ISL8012 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 2A continuous output current from a 2.7V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high frequency with fast transient response and excellent loop stability.brbr The ISL8012 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 240mV dropout voltage at 2A output current. High 1MHz pulse width modulation (PWM) switching frequency allows the use of small external components.brbr The ISL8012 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr Fault protection is provided by internal current limiting during short circuit and overcurrent conditions, an output overvoltage comparator and over-temperature monitor circuit. A power-good output voltage monitor indicates when the output is in regulation.brbr The ISL8012 offers a 1ms Power-good (PG) timer at power-up. When shutdown, ISL8012 discharges the output capacitor. Other features include internal soft-start, internal compensation, overcurrent protection, and thermal shutdown.brbr The ISL8012 is offered in a space saving 3mmx3mm 10 Ld DFN package lead free package with exposed pad lead frames for low thermal. The complete converter occupies less than 0.35insup2/suparea.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad
Switching Voltage Regulators W/ANNEAL LW IQ 2A BUCKG W/INTEGRTD FE
IC REG BUCK ADJ 2A 10DFN
IC REG BUCK ADJUSTABLE 2A 10DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8012IRZ-T7A | ISL8012IRZ-T7ATR-ND | ISL8012IRZ-T7A | ISL8012IRZ-T7A | ISL8012IRZ-T7A | ISL8012IRZ-T7A |
| Product Name | 2A Low Quiescent Current 1MHz High Efficiency Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 to 5.5 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |