Renesas Electronics Corporation Power Management, Full Reel; Supply Voltage Renesas ISL8012IRZ-T

Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management, Full Reel; Supply Voltage Renesas - 96M3013 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
96M3013
Power Management, Full Reel; Supply Voltage Renesas 96M3013
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 96M3013
Product Name Power Management, Full Reel; Supply Voltage Renesas
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details