Renesas Electronics Corporation Ldo, Adj, 3A, 0.8V To 3.3V, Dfn-10; Output Type Renesas ISL80113IRAJZ-T7A

Description
LDO, ADJ, 3A, 0.8V TO 3.3V, DFN-10; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 3A, 0.8V TO 3.3V, DFN-10; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 3A, 0.8V To 3.3V, Dfn-10; Output Type Renesas - 82Y6738 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 3A, 0.8V To 3.3V, Dfn-10; Output Type Renesas
82Y6738
Ldo, Adj, 3A, 0.8V To 3.3V, Dfn-10; Output Type Renesas 82Y6738
LDO, ADJ, 3A, 0.8V TO 3.3V, DFN-10; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes

LDO, ADJ, 3A, 0.8V TO 3.3V, DFN-10; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.3V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL80113IRAJZ-T7A
LDO Voltage Regulators ISL80113IRAJZ-T7A
LDO Voltage Regulators Single, 3A, Adj Vout LDO IC

LDO Voltage Regulators Single, 3A, Adj Vout LDO IC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 82Y6738 ISL80113IRAJZ-T7A
Product Name Ldo, Adj, 3A, 0.8V To 3.3V, Dfn-10; Output Type Renesas LDO Voltage Regulators
Input Voltage 1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details