Renesas Electronics Corporation Ultra Low Dropout 3A Low Input Voltage NMOS LDOs ISL80113IRAJZ-T7A

Description
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.
Request a Quote Datasheet
Description
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Dropout 3A Low Input Voltage NMOS LDOs - ISL80113IRAJZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Dropout 3A Low Input Voltage NMOS LDOs
ISL80113IRAJZ-T7A
Ultra Low Dropout 3A Low Input Voltage NMOS LDOs ISL80113IRAJZ-T7A
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.

The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs.
An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.

Supplier's Site Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-ISL80113IRAJZ-T7A
3A Voltage Regulator IC 776-ISL80113IRAJZ-T7A
IC REG LINEAR POS ADJ 3A 10DFN Product overview: ISL80113IRAJZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80113IRAJZ-T7 A can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 10DFN Product overview: ISL80113IRAJZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80113IRAJZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL80113IRAJZ-T7A - 777420-ISL80113IRAJZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL80113IRAJZ-T7A
777420-ISL80113IRAJZ-T7A
PMIC - PMIC - Voltage Regulators - Linear - ISL80113IRAJZ-T7A 777420-ISL80113IRAJZ-T7A
Manufacturer: Intersil Win Source Part Number: 777420-ISL80113IRAJZ -T7A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 3A Family Name: ISL80113 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 80dB ~ 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 3.3V Voltage Input MAX: 3.6V Voltage Dropout (Maximum): 1.5V @ 3A Alternative Parts (Cross-Reference): MHL8701A3C-2; MHL8705A3M-2; MAX17510ATB+; MHL8701A3S-1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777420-ISL80113IRAJZ-T7A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 3A
Family Name: ISL80113
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 80dB ~ 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 3.3V
Voltage Input MAX: 3.6V
Voltage Dropout (Maximum): 1.5V @ 3A
Alternative Parts (Cross-Reference): MHL8701A3C-2; MHL8705A3M-2; MAX17510ATB+; MHL8701A3S-1;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 1968997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968997P
Voltage Regulators 1968997P
Intersil, ISL80113IRAJZ-T7A

Intersil, ISL80113IRAJZ-T7A

Supplier's Site
Voltage Regulators - 1968997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968997
Voltage Regulators 1968997
Intersil, ISL80113IRAJZ-T7A

Intersil, ISL80113IRAJZ-T7A

Supplier's Site
Voltage Regulators - 1968996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968996
Voltage Regulators 1968996
Intersil, ISL80113IRAJZ-T7A

Intersil, ISL80113IRAJZ-T7A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80113IRAJZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80113IRAJZ-T7ATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80113IRAJZ-T7ATR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80113IRAJZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80113IRAJZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80113IRAJZ-T7A
IC REG LINEAR POS ADJ 3A 10DFN

IC REG LINEAR POS ADJ 3A 10DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL80113IRAJZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80113IRAJZ-T7A
PMIC - Voltage Regulators - Linear ISL80113IRAJZ-T7A
IC REG LINEAR POS ADJ 3A 10DFN

IC REG LINEAR POS ADJ 3A 10DFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL80113IRAJZ-T7A 776-ISL80113IRAJZ-T7A 777420-ISL80113IRAJZ-T7A 1968997P 1968997 ISL80113IRAJZ-T7ATR-ND ISL80113IRAJZ-T7A ISL80113IRAJZ-T7A
Product Name Ultra Low Dropout 3A Low Input Voltage NMOS LDOs 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL80113IRAJZ-T7A Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; DFN Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 0.8000 to 3.3 volts 0.5000 to 3.3 volts 0.8000 volts 0.8000 to 3.3 volts 0.8000 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 1 to 3.6 volts 3.6 volts 3.6 volts
Dropout Voltage 0.0750 volts 0.0750 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data