The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs.
An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1323734-ISL80112IRAJ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 3.3V
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-VFDFN Exposed Pad
PSRR: 80dB ~ 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL80112
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.4V @ 2A
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-DFN (3x3)
IC REG LINEAR POS ADJ 2A 10DFN
IC REG LINEAR POS ADJ 2A 10DFN
IC REG LINEAR POS ADJ 2A 10DFN Product overview: ISL80112IRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80112IRAJZ-T can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 10DFN
IC REG LINEAR POS ADJ 2A 10DFN
IC REG LINEAR POS ADJ 2A 10DFN
LDO Voltage Regulators SINGLE 2A ADJ VOUTLD 3X3 10LD W/ANNEA
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80112IRAJZ-T | 1323734-ISL80112IRAJZ-T | 20-ISL80112IRAJZ-TTR-ND | 776-ISL80112IRAJZ-T | ISL80112IRAJZ-T | ISL80112IRAJZ-T | ISL80112IRAJZ-T | ISL80112IRAJZ-T |
| Product Name | Ultra Low Dropout 2A Low Input Voltage NMOS LDOs | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 to 3.3 volts | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 2 amps | 2 amps | 3 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 1 to 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | ||||
| Dropout Voltage | 0.0530 volts | 1.4 volts | 1.4 volts | 0.0750 volts | 1.4 volts |