Renesas Electronics Corporation Ultra Low Dropout 1A Low Input Voltage NMOS LDOs ISL80111IRAJZ

Description
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.
Request a Quote Datasheet
Description
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Dropout 1A Low Input Voltage NMOS LDOs - ISL80111IRAJZ - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Dropout 1A Low Input Voltage NMOS LDOs
ISL80111IRAJZ
Ultra Low Dropout 1A Low Input Voltage NMOS LDOs ISL80111IRAJZ
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.

The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs.
An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.

Supplier's Site Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-ISL80111IRAJZ
1A Voltage Regulator IC 776-ISL80111IRAJZ
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80111IRAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80111IRAJZ can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80111IRAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80111IRAJZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1968995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968995P
Voltage Regulators 1968995P
Intersil, ISL80111IRAJZ

Intersil, ISL80111IRAJZ

Supplier's Site
Voltage Regulators - 1968994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968994
Voltage Regulators 1968994
Intersil, ISL80111IRAJZ

Intersil, ISL80111IRAJZ

Supplier's Site
Voltage Regulators - 1968995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968995
Voltage Regulators 1968995
Intersil, ISL80111IRAJZ

Intersil, ISL80111IRAJZ

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ISL80111IRAJZ - 1190204-ISL80111IRAJZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL80111IRAJZ
1190204-ISL80111IRAJZ
PMIC - PMIC - Voltage Regulators - Linear - ISL80111IRAJZ 1190204-ISL80111IRAJZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190204-ISL80111IRAJ Z Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 60dB (120Hz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL80111 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V Voltage - Input (Maximum): 3.6V Maximum Dropout Voltage: 1.3V at 1A Current - Quiescent (Iq): 10mA

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190204-ISL80111IRAJZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 80dB ~ 60dB (120Hz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ISL80111
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 3.6V
Maximum Dropout Voltage: 1.3V at 1A
Current - Quiescent (Iq): 10mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80111IRAJZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80111IRAJZ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80111IRAJZ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL80111IRAJZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80111IRAJZ
PMIC - Voltage Regulators - Linear ISL80111IRAJZ
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80111IRAJZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80111IRAJZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80111IRAJZ
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL80111IRAJZ 776-ISL80111IRAJZ 1968995P 1968994 1190204-ISL80111IRAJZ ISL80111IRAJZ-ND ISL80111IRAJZ ISL80111IRAJZ
Product Name Ultra Low Dropout 1A Low Input Voltage NMOS LDOs 1A Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - ISL80111IRAJZ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; DFN Other; Tube Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 0.8000 to 3.3 volts 0.5000 to 3.3 volts 3.3 volts 0.8000 to 3.3 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 1 to 3.6 volts 3.6 volts 3.6 volts
Dropout Voltage 0.0270 volts 0.0750 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data