Renesas Electronics Corporation Ultra Low Dropout 1A Low Input Voltage NMOS LDOs ISL80111IRAJZ-T

Description
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.
Request a Quote Datasheet
Description
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Dropout 1A Low Input Voltage NMOS LDOs - ISL80111IRAJZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Dropout 1A Low Input Voltage NMOS LDOs
ISL80111IRAJZ-T
Ultra Low Dropout 1A Low Input Voltage NMOS LDOs ISL80111IRAJZ-T
The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs. An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.

The ISL80111, ISL80112, and ISL80113 are ultra low dropout LDOs providing the optimum balance between performance, size and power consumption in size constrained designs for data communication, computing, storage and medical applications. These LDOs are specified for 1A, 2A and 3A of output current and are optimized for low voltage conversions. Operating with a VIN of 1V to 3.6V and with a legacy 2.9V to 5.5V on the BIAS, the VOUT is adjustable from 0.8V to 3.3V. With a VIN PSRR greater than 40dB at 100kHz makes these LDOs an ideal choice in noise sensitive applications. The guaranteed ±1.6% VOUT accuracy overall conditions lend these parts to supplying an accurate voltage to the latest low voltage digital ICs.
An enable input allows the part to be placed into a low quiescent current shutdown mode. A submicron CMOS process is utilized for this product family to deliver best-in-class analog performance and overall value for applications in need of input voltage conversions typically below 2.5V. It also has the superior load transient regulation unique to a NMOS power stage. These LDOs consume significantly lower quiescent current as a function of load compared to bipolar LDOs.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-ISL80111IRAJZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-ISL80111IRAJZ-TDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-ISL80111IRAJZ-TDKR-ND
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-ISL80111IRAJZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-ISL80111IRAJZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-ISL80111IRAJZ-TTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-ISL80111IRAJZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-ISL80111IRAJZ-TCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-ISL80111IRAJZ-TCT-ND
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323735-ISL80111IRAJZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323735-ISL80111IRAJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323735-ISL80111IRAJZ-T
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1323735-ISL80111IRAJ Z-T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Voltage - Output (Max): 3.3V Output Configuration: Positive Voltage - Input (Max): 3.6V Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad PSRR: 80dB ~ 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL80111 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.3V @ 1A

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1323735-ISL80111IRAJZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 3.3V
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-VFDFN Exposed Pad
PSRR: 80dB ~ 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL80111
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.3V @ 1A

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-ISL80111IRAJZ-T
1A Voltage Regulator IC 776-ISL80111IRAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80111IRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80111IRAJZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80111IRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80111IRAJZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL80111IRAJZ-T
LDO Voltage Regulators ISL80111IRAJZ-T
LDO Voltage Regulators SINGL 1A ADJ VOUTLDO 3X3 10LD W/ANNEA

LDO Voltage Regulators SINGL 1A ADJ VOUTLDO 3X3 10LD W/ANNEA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL80111IRAJZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80111IRAJZ-T
PMIC - Voltage Regulators - Linear ISL80111IRAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80111IRAJZ-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80111IRAJZ-T
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80111IRAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80111IRAJZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80111IRAJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80111IRAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL80111IRAJZ-T 20-ISL80111IRAJZ-TDKR-ND 1323735-ISL80111IRAJZ-T 776-ISL80111IRAJZ-T ISL80111IRAJZ-T ISL80111IRAJZ-T ISL80111IRAJZ-T ISL80111IRAJZ-T
Product Name Ultra Low Dropout 1A Low Input Voltage NMOS LDOs Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1A Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; DFN Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad
Output Voltage 0.8000 to 3.3 volts 0.8000 to 3.3 volts 0.8000 to 3.3 volts 0.8000 volts 0.8000 volts
IOUT 1 amps 1 amps 3 amps 1 amps 1 amps 1 amps
VIN 1 to 3.6 volts 3.6 volts 3.6 volts 3.6 volts
Dropout Voltage 0.0270 volts 1.3 volts 1.3 volts 0.0750 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details