Renesas Electronics Corporation Linear Volt Reg, Adj, Dfn-10; Output Type Renesas ISL80103IRAJZ

Description
LINEAR VOLT REG, ADJ, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, ADJ, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Adj, Dfn-10; Output Type Renesas - 08X4564 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Adj, Dfn-10; Output Type Renesas
08X4564
Linear Volt Reg, Adj, Dfn-10; Output Type Renesas 08X4564
LINEAR VOLT REG, ADJ, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes

LINEAR VOLT REG, ADJ, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X4564
Product Name Linear Volt Reg, Adj, Dfn-10; Output Type Renesas
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details