Renesas Electronics Corporation Ldo, Adj, 5V, 3A, -40 To 125Deg C; Output Type Renesas ISL80103IRAJZ-TK

Description
LDO, ADJ, 5V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V, 3A, -40 To 125Deg C; Output Type Renesas - 84AC7019 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V, 3A, -40 To 125Deg C; Output Type Renesas
84AC7019
Ldo, Adj, 5V, 3A, -40 To 125Deg C; Output Type Renesas 84AC7019
LDO, ADJ, 5V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, ADJ, 5V, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Full Reel; Output Type Renesas - 52R6011 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Full Reel; Output Type Renesas
52R6011
Ldo Voltage Regulator, Full Reel; Output Type Renesas 52R6011
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:3A; Dropout Voltage Typ @ Current:120mV; No. of Pins:10Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:3A; Dropout Voltage Typ @ Current:120mV; No. of Pins:10Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7019
Product Name Ldo, Adj, 5V, 3A, -40 To 125Deg C; Output Type Renesas
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details