Adjustable Positive LDO Regulator
High Performance 3A Linear Regulator; DFN10; Temp Range: -40° to 125°C Product overview: ISL80103IR25Z from Intersil is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80103IR25Z can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 3A 10DFN
IC REG LINEAR 2.5V 3A 10DFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80103IR25Z | 776-ISL80103IR25Z | ISL80103IR25Z | ISL80103IR25Z |
| Product Name | High-Performance 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC10 | Other; DFN | ||
| Output Voltage Type | Fixed | |||
| Output Voltage | 2.5 volts | 2.5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | |
| VIN | 6 volts |