Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)
Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO10
IC REG LINEAR 1.8V 3A 10DFN Product overview: ISL80103IR18Z from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80103IR18Z can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 3A 10DFN
IC REG LINEAR 1.8V 3A 10DFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80103IR18Z-ND | ISL80103IR18Z | 776-ISL80103IR18Z | ISL80103IR18Z | ISL80103IR18Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; SOLCC10 | Other; Tube | ||
| Special Features | Over Temperature, Short Circuit | Enable, Power Good, Soft Start |