LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:2A; Dropout Voltage Typ @ Current:81mV; IC Case / Package:DFNRoHS Compliant: Yes
LDO, ADJ, 0.8V-5V, 2A, -40 TO 125DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 52R6002 | 15AJ2455 |
| Product Name | Ldo Voltage Regulator, Full Reel; Output Type Renesas | Ldo, Adj, 0.8V-5V, 2A, -40 To 125Deg C Rohs Compliant Renesas |
| Input Voltage | 2.2 to 6 volts |