Renesas Electronics Corporation Ldo, Adj, 2A, 0.8V To 5.5V, Dfn-10; Output Type Renesas ISL80102IRAJZ-T7A

Description
LDO, ADJ, 2A, 0.8V TO 5.5V, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 2A, 0.8V TO 5.5V, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 2A, 0.8V To 5.5V, Dfn-10; Output Type Renesas - 82Y6735 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 2A, 0.8V To 5.5V, Dfn-10; Output Type Renesas
82Y6735
Ldo, Adj, 2A, 0.8V To 5.5V, Dfn-10; Output Type Renesas 82Y6735
LDO, ADJ, 2A, 0.8V TO 5.5V, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes

LDO, ADJ, 2A, 0.8V TO 5.5V, DFN-10; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:2A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82Y6735
Product Name Ldo, Adj, 2A, 0.8V To 5.5V, Dfn-10; Output Type Renesas
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details