Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Linear - ISL80102IR25Z-TK ISL80102IR25Z-TK

Description
Manufacturer: Intersil Win Source Part Number: 777418-ISL80102IR25Z -TK Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Soft Start Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 2A Family Name: ISL80102 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA ~ 12mA PSRR: 62dB ~ 55dB (120Hz ~ 1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.125V @ 2A Alternative Parts (Cross-Reference): RT9183L-25GM; RT9183H-25PM; RT9183H-25GM; RT9183H-25PGF; Introduction Date: June 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777418-ISL80102IR25Z -TK Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Soft Start Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 2A Family Name: ISL80102 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA ~ 12mA PSRR: 62dB ~ 55dB (120Hz ~ 1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.125V @ 2A Alternative Parts (Cross-Reference): RT9183L-25GM; RT9183H-25PM; RT9183H-25GM; RT9183H-25PGF; Introduction Date: June 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ISL80102IR25Z-TK - 777418-ISL80102IR25Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL80102IR25Z-TK
777418-ISL80102IR25Z-TK
PMIC - PMIC - Voltage Regulators - Linear - ISL80102IR25Z-TK 777418-ISL80102IR25Z-TK
Manufacturer: Intersil Win Source Part Number: 777418-ISL80102IR25Z -TK Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Soft Start Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 2A Family Name: ISL80102 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA ~ 12mA PSRR: 62dB ~ 55dB (120Hz ~ 1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: 10-DFN (3x3) Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.125V @ 2A Alternative Parts (Cross-Reference): RT9183L-25GM; RT9183H-25PM; RT9183H-25GM; RT9183H-25PGF; Introduction Date: June 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777418-ISL80102IR25Z-TK
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Soft Start
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 2A
Family Name: ISL80102
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA ~ 12mA
PSRR: 62dB ~ 55dB (120Hz ~ 1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 10-DFN (3x3)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.125V @ 2A
Alternative Parts (Cross-Reference): RT9183L-25GM; RT9183H-25PM; RT9183H-25GM; RT9183H-25PGF;
Introduction Date: June 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 2A LDO Voltage Regulator IC
699-ISL80102IR25Z-TK
2.5V 2A LDO Voltage Regulator IC 699-ISL80102IR25Z-TK
IC REG LINEAR 2.5V 2A 10DFN Product overview: ISL80102IR25Z-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL80102IR25Z-TK can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 2A 10DFN Product overview: ISL80102IR25Z-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL80102IR25Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ISL80102IR25Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80102IR25Z-TK
PMIC - Voltage Regulators - Linear ISL80102IR25Z-TK
IC REG LINEAR 2.5V 2A 10DFN

IC REG LINEAR 2.5V 2A 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 777418-ISL80102IR25Z-TK 699-ISL80102IR25Z-TK ISL80102IR25Z-TK
Product Name PMIC - PMIC - Voltage Regulators - Linear - ISL80102IR25Z-TK 2.5V 2A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 10-VFDFN Exposed Pad Other; DFN
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP667AR - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details