Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-DFN (3x3)
Category: OEM Souring
Win Source Part Number: 1467826-ISL80102IR18
Manufacturer: Renesas Electronics America
IC REG LINEAR 1.8V 2A 10DFN
IC REG LINEAR 1.8V 2A 10DFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL80102IR18Z-T-ND | 1467826-ISL80102IR18Z-T | ISL80102IR18Z-T | ISL80102IR18Z-T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | OEM Souring | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit | Enable, Power Good, Soft Start |