The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet.
A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80101IRAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101IRAJZ can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 10DFN
IC REG LINEAR POS ADJ 1A 10DFN
IC REG LINEAR POS ADJ 1A 10DFN
LDO Voltage Regulators SINGLE 1A ADJ VOUTLD 3X3 10LD W/ANN
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80101IRAJZ | ISL80101IRAJZ-ND | 776-ISL80101IRAJZ | ISL80101IRAJZ | ISL80101IRAJZ | ISL80101IRAJZ | ISL80101IRAJZ |
| Product Name | High Performance 1A LDO | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; Tube | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 2.2 to 6 volts | 6 volts | 6 volts | 6 volts |