Renesas Electronics Corporation Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Renesas ISL80101IRAJZ-TK

Description
LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Renesas - 84AC7018 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Renesas
84AC7018
Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Renesas 84AC7018
LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Full Reel; Output Type Renesas - 60R4176 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Full Reel; Output Type Renesas
60R4176
Ldo Voltage Regulator, Full Reel; Output Type Renesas 60R4176
LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:130mV; No. of Pins:10Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FULL REEL; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:130mV; No. of Pins:10Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7018
Product Name Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Renesas
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details