Renesas Electronics Corporation High Performance 1A LDO ISL80101IRAJZ-TK

Description
The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.
Request a Quote Datasheet
Description
The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 1A LDO - ISL80101IRAJZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
High Performance 1A LDO
ISL80101IRAJZ-TK
High Performance 1A LDO ISL80101IRAJZ-TK
The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.

The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet.
A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.

Supplier's Site Datasheet
Voltage Regulators - 1968989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968989
Voltage Regulators 1968989
Intersil, ISL80101IRAJZ-TK

Intersil, ISL80101IRAJZ-TK

Supplier's Site
Voltage Regulators - 1968990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968990
Voltage Regulators 1968990
Intersil, ISL80101IRAJZ-TK

Intersil, ISL80101IRAJZ-TK

Supplier's Site
Voltage Regulators - 1968990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1968990P
Voltage Regulators 1968990P
Intersil, ISL80101IRAJZ-TK

Intersil, ISL80101IRAJZ-TK

Supplier's Site
Singapore, Singapore
1A Voltage Regulator IC
776-ISL80101IRAJZ-TK
1A Voltage Regulator IC 776-ISL80101IRAJZ-TK
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80101IRAJZ-TK from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101IRAJZ-TK can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80101IRAJZ-TK from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101IRAJZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL80101IRAJZ-TK - 090379-ISL80101IRAJZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL80101IRAJZ-TK
090379-ISL80101IRAJZ-TK
PMIC - PMIC - Voltage Regulators - Linear - ISL80101IRAJZ-TK 090379-ISL80101IRAJZ-TK
Manufacturer: Intersil Win Source Part Number: 090379-ISL80101IRAJZ -TK Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.13V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 1A Output Voltage: 0.8 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.212V @ 1A Operating Supply Current: 5mA to 7mA PSRR: 65dB to 58dB (120Hz to 1kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 090379-ISL80101IRAJZ-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.13V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1A
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.212V @ 1A
Operating Supply Current: 5mA to 7mA
PSRR: 65dB to 58dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80101IRAJZ-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80101IRAJZ-TKDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80101IRAJZ-TKDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80101IRAJZ-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80101IRAJZ-TKTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80101IRAJZ-TKTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80101IRAJZ-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80101IRAJZ-TKCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80101IRAJZ-TKCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80101IRAJZ-TK - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80101IRAJZ-TK
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80101IRAJZ-TK
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ISL80101IRAJZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80101IRAJZ-TK
PMIC - Voltage Regulators - Linear ISL80101IRAJZ-TK
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80101IRAJZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80101IRAJZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80101IRAJZ-TK
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL80101IRAJZ-TK 1968989 1968990P 776-ISL80101IRAJZ-TK 090379-ISL80101IRAJZ-TK ISL80101IRAJZ-TKDKR-ND ISL80101IRAJZ-TK ISL80101IRAJZ-TK ISL80101IRAJZ-TK
Product Name High Performance 1A LDO Voltage Regulators Voltage Regulators 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ISL80101IRAJZ-TK Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DFN Other; Tape & Reel (TR) Other; 10-DFN (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 0.8000 to 5 volts 0.8000 to 5 volts 0.8000 volts 0.8000 to 5 volts 0.8000 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 2.2 to 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SEDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details