Renesas Electronics Corporation High-Performance 1A LDO Voltage Regulator IC ISL80101IR18Z-TK

Description
Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO10
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL80101IR18Z-TK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO10

Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO10

Supplier's Site Datasheet
Singapore, Singapore
High-Performance 1A LDO Voltage Regulator IC
776-ISL80101IR18Z-TK
High-Performance 1A LDO Voltage Regulator IC 776-ISL80101IR18Z-TK
High Performance 1A LDO; DFN10; Temp Range: -40° to 125°C Product overview: ISL80101IR18Z-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101IR18Z-TK can be used for catalog matching and distributor lookup.

High Performance 1A LDO; DFN10; Temp Range: -40° to 125°C Product overview: ISL80101IR18Z-TK from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101IR18Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323743-ISL80101IR18Z-TK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323743-ISL80101IR18Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323743-ISL80101IR18Z-TK
Manufacturer: Intersil Win Source Part Number: 1323743-ISL80101IR18 Z-TK Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 1,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 7 mA Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-VFDFN Exposed Pad PSRR: 65dB ~ 58dB (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 Current - Quiescent (Iq): 5 mA HTSUS: 8542.39.0001 Other Part Number: HARISLISL80101IR18Z- TK,2156-ISL80101IR18 Z-TK,2156-ISL80101IR 18Z-TK-ILTR-ND Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.212V @ 1A

Manufacturer: Intersil
Win Source Part Number: 1323743-ISL80101IR18Z-TK
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 7 mA
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
PSRR: 65dB ~ 58dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
Current - Quiescent (Iq): 5 mA
HTSUS: 8542.39.0001
Other Part Number: HARISLISL80101IR18Z-TK,2156-ISL80101IR18Z-TK,2156-ISL80101IR18Z-TK-ILTR-ND
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.212V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL80101IR18Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80101IR18Z-TK
PMIC - Voltage Regulators - Linear ISL80101IR18Z-TK
IC REG LINEAR 1.8V 1A 10DFN

IC REG LINEAR 1.8V 1A 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80101IR18Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80101IR18Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80101IR18Z-TK
IC REG LINEAR 1.8V 1A 10DFN

IC REG LINEAR 1.8V 1A 10DFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL80101IR18Z-TK 776-ISL80101IR18Z-TK 1323743-ISL80101IR18Z-TK ISL80101IR18Z-TK ISL80101IR18Z-TK
Product Name High-Performance 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SOLCC10 Other; DFN Other; 10-VFDFN Exposed Pad
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 0.1300 volts 0.2120 volts
Unlock Full Specs
to access all available technical data