The ISL80101A is a low dropout voltage, single output LDO with programmable current limiting. This LDO operates from input voltages of 2.2V to 6V, and is capable of providing output voltages of 0.8V to 5V. Other custom voltage options are available upon request.
A submicron BiCMOS process is utilized for this product family to deliver the best-in-class analog performance and overall value. The programmable current limiting improves system reliability of end applications. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. Quiescent current is modestly compromised to achieve a very fast load transient response.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80101AIRAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101AIRAJZ can be used for catalog matching and distributor lookup.
Single 1A, Adjustable Vout & OCP LDO - 3
Single 1A, Adjustable Vout & OCP LDO - 3
Single 1A, Adjustable Vout & OCP LDO - 3
IC REG LINEAR POS ADJ 1A 10DFN
IC REG LINEAR POS ADJ 1A 10DFN
LDO Voltage Regulators SINGLE 1A ADJ VOUT & OCPLDO 3X3 10LD
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80101AIRAJZ | ISL80101AIRAJZ-ND | 776-ISL80101AIRAJZ | 2627262P | ISL80101AIRAJZ | ISL80101AIRAJZ | ISL80101AIRAJZ |
| Product Name | High Performance 1A Linear Regulator with Programmable Current Limiting | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; Tube | Other; DFN | |||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 2.2 to 6 volts | 6 volts | 6 volts |