The ISL80101A is a low dropout voltage, single output LDO with programmable current limiting. This LDO operates from input voltages of 2.2V to 6V, and is capable of providing output voltages of 0.8V to 5V. Other custom voltage options are available upon request.
A submicron BiCMOS process is utilized for this product family to deliver the best-in-class analog performance and overall value. The programmable current limiting improves system reliability of end applications. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. Quiescent current is modestly compromised to achieve a very fast load transient response.
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80101AIRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101AIRAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)
IC REG LINEAR POS ADJ 1A 10DFN
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804689-ISL80101AIRAJ
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 48dB (120Hz ~ 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.212V at 1A
Current - Quiescent (Iq): 5mA
Part Number Series: ISL80101
Current - Supply (Maximum): 7mA
IC REG LINEAR POS ADJ 1A 10DFN
IC REG LINEAR POS ADJ 1A 10DFN
IC REG LINEAR POS ADJ 1A 10DFN
LDO Voltage Regulators SINGLE 1A ADJ VOUT & OCPLDO 3X3 10LD
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80101AIRAJZ-T | 776-ISL80101AIRAJZ-T | 20-ISL80101AIRAJZ-TDKR-ND | 804689-ISL80101AIRAJZ-T | ISL80101AIRAJZ-T | ISL80101AIRAJZ-T | ISL80101AIRAJZ-T | ISL80101AIRAJZ-T |
| Product Name | High Performance 1A Linear Regulator with Programmable Current Limiting | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ISL80101AIRAJZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DFN | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 to 5 volts | 5 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 2.2 to 6 volts | 6 volts | 6 volts | 6 volts | 6 volts |