Manufacturer: Intersil
Win Source Part Number: 070098-ISL8009BIRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DFN (2x3)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
1.6MHz High Efficiency Synchronous Buck Regulator, 2.7V to 5.5V Supply Voltage, 8Ld-DFN
1.6MHz High Efficiency Synchronous Buck Regulator, 2.7V to 5.5V Supply Voltage, 8Ld-DFN
Switching Regulator IC Output 8-VFDFN Exposed Pad
IC REG BUCK SYNC 1.5A 8-DFN
Switching Voltage Regulators W/ANNEAL LW IQ 1 5A BUCKG W/INTEGRTD FE
IC REG BUCK 1.5A 8DFN
IC REG BUCK 1.5A 8DFN
Switching Regulator IC Output 8-VFDFN Exposed Pad
| Win Source Electronics | Rochester Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070098-ISL8009BIRZ-T | ISL8009BIRZ-T | ISL8009BIRZ-T-ND | 391-ISL8009BIRZ-T | ISL8009BIRZ-T | ISL8009BIRZ-T | ISL8009BIRZ-T | ISL8009BIRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8009BIRZ-T | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK SYNC 1.5A 8-DFN | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; 8-DFN (2x3) | Other; SON8 | Other; 8-VFDFN Exposed Pad | Other; DFN | Other; 8-VFDFN Exposed Pad |