Renesas Electronics Corporation Dc/dc Conv, Sync Buck, 2Mhz, Dfn-8; Topology Renesas ISL8002BIRZ-T7A

Description
DC/DC CONV, SYNC BUCK, 2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL8002B is a synchronous step-down DC/DC converter capable of delivering up to 2A of continuous output current with an input voltage range of 2.7V to 5.5V. It operates at a switching frequency of 2MHz, which enhances transient response and allows for the use of smaller inductors. The device features peak current mode control, enabling low duty cycle operation and high efficiency, with peak efficiencies reaching up to 95%. The ISL8002B integrates low rDS(ON) MOSFETs, eliminating the need for a boot capacitor and reducing the external component count. It supports both Pulse Frequency Modulation (PFM) and Pulse Width Modulation (PWM) operation modes, optimizing efficiency at light loads while maintaining fast transient response. The device includes several protection features such as overcurrent, short-circuit, and thermal protection, as well as undervoltage lockout and output overvoltage protection. Housed in a compact 8-lead TDFN package with an exposed pad for improved thermal performance, the ISL8002B is suitable for various applications including industrial, instrumentation, medical equipment, FPGAs, and telecom networking.

Datasheet Summary
Powered by GS/AI

The ISL8002B is a synchronous step-down DC/DC converter capable of delivering up to 2A of continuous output current with an input voltage range of 2.7V to 5.5V. It operates at a switching frequency of 2MHz, which enhances transient response and allows for the use of smaller inductors. The device features peak current mode control, enabling low duty cycle operation and high efficiency, with peak efficiencies reaching up to 95%. The ISL8002B integrates low rDS(ON) MOSFETs, eliminating the need for a boot capacitor and reducing the external component count. It supports both Pulse Frequency Modulation (PFM) and Pulse Width Modulation (PWM) operation modes, optimizing efficiency at light loads while maintaining fast transient response. The device includes several protection features such as overcurrent, short-circuit, and thermal protection, as well as undervoltage lockout and output overvoltage protection. Housed in a compact 8-lead TDFN package with an exposed pad for improved thermal performance, the ISL8002B is suitable for various applications including industrial, instrumentation, medical equipment, FPGAs, and telecom networking.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2Mhz, Dfn-8; Topology Renesas - 82Y6730 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, Dfn-8; Topology Renesas
82Y6730
Dc/dc Conv, Sync Buck, 2Mhz, Dfn-8; Topology Renesas 82Y6730
DC/DC CONV, SYNC BUCK, 2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82Y6730
Product Name Dc/dc Conv, Sync Buck, 2Mhz, Dfn-8; Topology Renesas
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details