Renesas Electronics Corporation Linear - Linear - Video Processing - ISL79988IRZ ISL79988IRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921959-ISL79988IRZ Series: MegaQ™ Features: Video Decoder IC Serial - 48-QFN (7x7) Package Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL79988 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921959-ISL79988IRZ Series: MegaQ™ Features: Video Decoder IC Serial - 48-QFN (7x7) Package Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL79988 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - ISL79988IRZ - 921959-ISL79988IRZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - ISL79988IRZ
921959-ISL79988IRZ
Linear - Linear - Video Processing - ISL79988IRZ 921959-ISL79988IRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921959-ISL79988IRZ Series: MegaQ™ Features: Video Decoder IC Serial - 48-QFN (7x7) Package Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL79988 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921959-ISL79988IRZ
Series: MegaQ™
Features: Video Decoder IC Serial - 48-QFN (7x7) Package
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL79988
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - ISL79988IRZ-ND - DigiKey
Thief River Falls, MN, United States
Video Decoder IC Serial 48-QFN (7x7) Package

Video Decoder IC Serial 48-QFN (7x7) Package

Buy Now Datasheet
Video Processing - ISL79988IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
ISL79988IRZ
Video Processing ISL79988IRZ
Video Decoder IC Serial 48-QFN (7x7) Package

Video Decoder IC Serial 48-QFN (7x7) Package

Buy Now Datasheet
Linear - Video Processing - ISL79988IRZ - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
ISL79988IRZ
Linear - Video Processing ISL79988IRZ
IC VIDEO DECODER 48QFN

IC VIDEO DECODER 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - ISL79988IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
ISL79988IRZ
Integrated Circuits (ICs) - Linear - Video Processing ISL79988IRZ
IC VIDEO DECODER 48QFN

IC VIDEO DECODER 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 921959-ISL79988IRZ ISL79988IRZ-ND ISL79988IRZ ISL79988IRZ ISL79988IRZ
Product Name Linear - Linear - Video Processing - ISL79988IRZ Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI2181-A55-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
View Details
3 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 2067879 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing - GS1524-CKDE3-J - Quarktwin Technology Ltd.
Specs
Mounting Surface Mount (SMT)
Package/Case 16-SOIC (0.154\", 3.90mm Width)
Interface Serial
View Details
2 suppliers