Renesas Electronics Corporation 4-Channel Differential Input Video Decoder with MIPI-CSI2 Output for Around View Applications ISL79987ARZ

Description
The ISL79987 and ISL79988 integrate four, high-quality NTSC/PAL/SECAM video decoders that convert analog composite video signals to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC that supports single-ended, differential, and pseudo differential composite video inputs, and proprietary clamp and gain controllers. The ISL79987 and ISL79988 utilizes a 4H-comb filter for separating luminance and chrominance to reduce cross noise artifacts, and proprietary clamp and gain controllers. Integrated short-to-battery and short-to-ground detection, advanced image enhancement capabilities such as the programmable Automatic Contrast Adjustment (ACA), and the MIPI-CSI2/ITU-R BT.656 output interface make the ISL79987 and ISL79988 an ideal solution for the demands of automotive around view applications.
Datasheet
Description
The ISL79987 and ISL79988 integrate four, high-quality NTSC/PAL/SECAM video decoders that convert analog composite video signals to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC that supports single-ended, differential, and pseudo differential composite video inputs, and proprietary clamp and gain controllers. The ISL79987 and ISL79988 utilizes a 4H-comb filter for separating luminance and chrominance to reduce cross noise artifacts, and proprietary clamp and gain controllers. Integrated short-to-battery and short-to-ground detection, advanced image enhancement capabilities such as the programmable Automatic Contrast Adjustment (ACA), and the MIPI-CSI2/ITU-R BT.656 output interface make the ISL79987 and ISL79988 an ideal solution for the demands of automotive around view applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Differential Input Video Decoder with MIPI-CSI2 Output for Around View Applications - ISL79987ARZ - Renesas Electronics Corporation
Milpitas, CA, USA
4-Channel Differential Input Video Decoder with MIPI-CSI2 Output for Around View Applications
ISL79987ARZ
4-Channel Differential Input Video Decoder with MIPI-CSI2 Output for Around View Applications ISL79987ARZ
The ISL79987 and ISL79988 integrate four, high-quality NTSC/PAL/SECAM video decoders that convert analog composite video signals to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC that supports single-ended, differential, and pseudo differential composite video inputs, and proprietary clamp and gain controllers. The ISL79987 and ISL79988 utilizes a 4H-comb filter for separating luminance and chrominance to reduce cross noise artifacts, and proprietary clamp and gain controllers. Integrated short-to-battery and short-to-ground detection, advanced image enhancement capabilities such as the programmable Automatic Contrast Adjustment (ACA), and the MIPI-CSI2/ITU-R BT.656 output interface make the ISL79987 and ISL79988 an ideal solution for the demands of automotive around view applications.

The ISL79987 and ISL79988 integrate four, high-quality NTSC/PAL/SECAM video decoders that convert analog composite video signals to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC that supports single-ended, differential, and pseudo differential composite video inputs, and proprietary clamp and gain controllers. The ISL79987 and ISL79988 utilizes a 4H-comb filter for separating luminance and chrominance to reduce cross noise artifacts, and proprietary clamp and gain controllers. Integrated short-to-battery and short-to-ground detection, advanced image enhancement capabilities such as the programmable Automatic Contrast Adjustment (ACA), and the MIPI-CSI2/ITU-R BT.656 output interface make the ISL79987 and ISL79988 an ideal solution for the demands of automotive around view applications.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Logic Decoders and Demultiplexers
Product Number ISL79987ARZ
Product Name 4-Channel Differential Input Video Decoder with MIPI-CSI2 Output for Around View Applications
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
Low-power 1-of-2 decoder/demultiplexer - 74AUP1G19GW,125 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +4.6
Features ESD Protection
View Details
2 suppliers