Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:HTSSOP; Input Type:Non-Inverting; Source Current:3A RoHS Compliant: Yes
Gate Drivers 86V Boot, 4A Peak, Half-Bridge Drv with ADTC, ISL78420AVEZ c
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 20-ISL78444AVEZ-T7ADKR-ND | ISL78444AVEZ-T7A | 81AC2539 | ISL78444AVEZ-T7A |
| Product Name | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 8 to 18 volts | 8 to 18 volts | ||
| Rise Time | 10 ns | 10 ns |