Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP
Gate Drivers 86V Boot, 4A Peak, Half-Bridge Drv with ADTC, HI/LIinput, du
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP
MOSFET DRIVER, HIGH/LOW SIDE, HTSSOP-14; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:HTSSOP; Input Type:Inverting, Non-Inverting RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL78434AVEZ-T7ADKR-ND | ISL78434AVEZ-T7A | ISL78434AVEZ-T7A | 81AC2537 |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, High/low Side, Htssop-14; No. Of Channels Renesas |
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 8 to 18 volts | 8 to 18 volts | ||
| Rise Time | 10 ns | 10 ns |