Renesas Electronics Corporation Gate Drivers ISL78424AVEZ-T7A

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - ISL78424AVEZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Buy Now Datasheet
Gate Drivers - ISL78424AVEZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Buy Now Datasheet
Gate Drivers - ISL78424AVEZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Buy Now Datasheet
Gate Drivers - ISL78424AVEZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL78424AVEZ-T7A
Gate Drivers ISL78424AVEZ-T7A
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL78424AVEZ-T7A
Gate Drivers ISL78424AVEZ-T7A
Gate Drivers 86V Boot, 4A Peak, Half-Bridge Drv with ADTC, PWM input, due

Gate Drivers 86V Boot, 4A Peak, Half-Bridge Drv with ADTC, PWM input, due

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas - 81AC2535 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas
81AC2535
Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas 81AC2535
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:HTSSOP; Input Type:Inverting, Non-Inverting; Source Current:3A RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:HTSSOP; Input Type:Inverting, Non-Inverting; Source Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISL78424AVEZ-T7ACT-ND ISL78424AVEZ-T7A ISL78424AVEZ-T7A 81AC2535
Product Name Gate Drivers Gate Drivers Gate Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Renesas
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps
Supply Voltage 8 to 18 volts 8 to 18 volts
Rise Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDK2559EBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
3 suppliers
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53365-B-GTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details