Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL78420AVEZ ISL78420AVEZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875783-ISL78420AVEZ Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875783-ISL78420AVEZ Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL78420AVEZ - 875783-ISL78420AVEZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL78420AVEZ
875783-ISL78420AVEZ
PMIC - PMIC - Gate Drivers - ISL78420AVEZ 875783-ISL78420AVEZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875783-ISL78420AVEZ Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875783-ISL78420AVEZ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL78420
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL78420AVEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL78420AVEZ
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL78420AVEZ
IC GATE DRVR HALF-BRIDG 14HTSSOP

IC GATE DRVR HALF-BRIDG 14HTSSOP

Supplier's Site
PMIC - Gate Drivers - ISL78420AVEZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL78420AVEZ
PMIC - Gate Drivers ISL78420AVEZ
IC GATE DRVR HALF-BRIDG 14HTSSOP

IC GATE DRVR HALF-BRIDG 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 875783-ISL78420AVEZ ISL78420AVEZ ISL78420AVEZ
Product Name PMIC - PMIC - Gate Drivers - ISL78420AVEZ Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS27LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details