Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T ISL78420AVEZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921957-ISL78420AVEZ- T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921957-ISL78420AVEZ- T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T - 921957-ISL78420AVEZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T
921957-ISL78420AVEZ-T
PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T 921957-ISL78420AVEZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921957-ISL78420AVEZ- T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL78420 Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921957-ISL78420AVEZ-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL78420
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - ISL78420AVEZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
ISL78420AVEZ-T
Integrated Circuits (ICs) - PMIC - Gate Drivers ISL78420AVEZ-T
IC GATE DRVR HALF-BRIDG 14HTSSOP

IC GATE DRVR HALF-BRIDG 14HTSSOP

Supplier's Site
PMIC - Gate Drivers - ISL78420AVEZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL78420AVEZ-T
PMIC - Gate Drivers ISL78420AVEZ-T
IC GATE DRVR HALF-BRIDG 14HTSSOP

IC GATE DRVR HALF-BRIDG 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 921957-ISL78420AVEZ-T ISL78420AVEZ-T ISL78420AVEZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL78420AVEZ-T Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details