The ISL78419 is an integrated power management IC (PMIC) for TFT-LCDs used in central display, rear seat entertainment and virtual dashboards. The device integrates a boost converter for generating AVDD, an LDO regulator for VLOGIC. VON and VOFF are generated by a charge pump driven by the switch node of the boost converter. The ISL78419 also includes a VON slice circuit, reset function, and a high performance VCOM amplifier with a Digitally Controlled Potentiometer (DCP) that is used as a VCOM calibrator.
The AVDD boost converter features a 1.5A/0.18O boost FET with 600kHz/1200kHz switching frequency.
The integrated logic LDO includes a 350mA FET for driving the low voltage needed by external digital circuitry.
The gate pulse modulator can control the gate voltage up to 30V, and both the rate and slew delay times are selectable.
The supply monitor generates a reset signal when the system is powered down based on a user selected threshold level (programming resistor).
The ISL78419 provides a digitally controlled VCOM output using I2C interface. One VCOM amplifier is also integrated in the chip to provide a fast slewing 150mA drive (sourcing or sinking). The output of the VCOM is powered up with the voltage stored at the last programmed 8-bit (internal) EEPROM setting.
The ISL78419 is rated to operate over the temperature range of (-40°C to +105°C) and is qualified according to AEC-Q100.
TFT-LCD Monitors PMIC 28-QFN (4x5)
TFT-LCD Monitors PMIC 28-QFN (4x5)
TFT-LCD Monitors PMIC 28-QFN (4x5)
| Renesas Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL78419ARZ-T7A | ISL78419ARZ-T7ADKR-ND |
| Product Name | Integrated Automotive TFT-LCD Power Supply Regulator | Power Management - Specialized |
| Package Type | Other; QFN | Other; 28-VFQFN Exposed Pad |