Renesas Electronics Corporation High Performance 1A LDO ISL78310ARAJZ-T

Description
The ISL78310 is a low dropout voltage, high-current, single output LDO specified for 1A output current. This part operates from input voltages down to 2.2V and up to 6V. The part offers fixed and external resistor adjustable output voltages from 0.8V to 5V. Custom voltage options are available upon request. For applications that desire to set the in-rush current to less than the current limit of the part, or for applications that require turn-on time control, an external capacitor can be placed on the soft-start pin for maximum control. A supply-independent ENABLE signal allows the part to be placed into a low quiescent current shutdown mode. Sub-micron CMOS process is used for this product family to deliver best-in-class analog performance and overall value. This CMOS LDO consumes significant lower quiescent (ground pin) current as a function of load over bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. Quiescent current is optimized to achieve a very fast load transient response. The ISL78310 is AEC-Q100 rated. The ISL78310 is rated for the automotive temperature range (-40°C to +125°C).
Request a Quote Datasheet
Description
The ISL78310 is a low dropout voltage, high-current, single output LDO specified for 1A output current. This part operates from input voltages down to 2.2V and up to 6V. The part offers fixed and external resistor adjustable output voltages from 0.8V to 5V. Custom voltage options are available upon request. For applications that desire to set the in-rush current to less than the current limit of the part, or for applications that require turn-on time control, an external capacitor can be placed on the soft-start pin for maximum control. A supply-independent ENABLE signal allows the part to be placed into a low quiescent current shutdown mode. Sub-micron CMOS process is used for this product family to deliver best-in-class analog performance and overall value. This CMOS LDO consumes significant lower quiescent (ground pin) current as a function of load over bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. Quiescent current is optimized to achieve a very fast load transient response. The ISL78310 is AEC-Q100 rated. The ISL78310 is rated for the automotive temperature range (-40°C to +125°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 1A LDO - ISL78310ARAJZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Performance 1A LDO
ISL78310ARAJZ-T
High Performance 1A LDO ISL78310ARAJZ-T
The ISL78310 is a low dropout voltage, high-current, single output LDO specified for 1A output current. This part operates from input voltages down to 2.2V and up to 6V. The part offers fixed and external resistor adjustable output voltages from 0.8V to 5V. Custom voltage options are available upon request. For applications that desire to set the in-rush current to less than the current limit of the part, or for applications that require turn-on time control, an external capacitor can be placed on the soft-start pin for maximum control. A supply-independent ENABLE signal allows the part to be placed into a low quiescent current shutdown mode. Sub-micron CMOS process is used for this product family to deliver best-in-class analog performance and overall value. This CMOS LDO consumes significant lower quiescent (ground pin) current as a function of load over bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. Quiescent current is optimized to achieve a very fast load transient response. The ISL78310 is AEC-Q100 rated. The ISL78310 is rated for the automotive temperature range (-40°C to +125°C).

The ISL78310 is a low dropout voltage, high-current, single output LDO specified for 1A output current. This part operates from input voltages down to 2.2V and up to 6V. The part offers fixed and external resistor adjustable output voltages from 0.8V to 5V. Custom voltage options are available upon request.
For applications that desire to set the in-rush current to less than the current limit of the part, or for applications that require turn-on time control, an external capacitor can be placed on the soft-start pin for maximum control. A supply-independent ENABLE signal allows the part to be placed into a low quiescent current shutdown mode. Sub-micron CMOS process is used for this product family to deliver best-in-class analog performance and overall value.
This CMOS LDO consumes significant lower quiescent (ground pin) current as a function of load over bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. Quiescent current is optimized to achieve a very fast load transient response.
The ISL78310 is AEC-Q100 rated. The ISL78310 is rated for the automotive temperature range (-40°C to +125°C).

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78310ARAJZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78310ARAJZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78310ARAJZ-T-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320184-ISL78310ARAJZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320184-ISL78310ARAJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320184-ISL78310ARAJZ-T
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320184-ISL78310ARAJ Z-T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 7 mA Control Features: Enable, Power Good, Soft Start Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-VFDFN Exposed Pad PSRR: 72dB ~ 58dB (120Hz ~ 1KHz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL78310 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.212V @ 1A

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320184-ISL78310ARAJZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 7 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
PSRR: 72dB ~ 58dB (120Hz ~ 1KHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL78310
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.212V @ 1A

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-ISL78310ARAJZ-T
1A Voltage Regulator IC 776-ISL78310ARAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL78310ARAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78310ARAJZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL78310ARAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78310ARAJZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL78310ARAJZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL78310ARAJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL78310ARAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL78310ARAJZ-T
LDO Voltage Regulators ISL78310ARAJZ-T
LDO Voltage Regulators HI PERF SINGLE 1A AD J VOUTLDO 3X3 10LD

LDO Voltage Regulators HI PERF SINGLE 1A AD J VOUTLDO 3X3 10LD

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78310ARAJZ-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78310ARAJZ-T
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78310ARAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ISL78310ARAJZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL78310ARAJZ-T
PMIC - Voltage Regulators - Linear ISL78310ARAJZ-T
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL78310ARAJZ-T ISL78310ARAJZ-T-ND 1320184-ISL78310ARAJZ-T 776-ISL78310ARAJZ-T ISL78310ARAJZ-T ISL78310ARAJZ-T ISL78310ARAJZ-T ISL78310ARAJZ-T
Product Name High Performance 1A LDO Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DFN Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad
Output Voltage 0.8000 to 5 volts 0.8000 to 5 volts 0.8000 to 5 volts 0.8000 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 2.2 to 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data