Renesas Electronics Corporation 40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications ISL78307FBEBZ-T7A

Description
The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.
Request a Quote Datasheet
Description
The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications - ISL78307FBEBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications
ISL78307FBEBZ-T7A
40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications ISL78307FBEBZ-T7A
The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.

The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version.
The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78307FBEBZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78307FBEBZ-T7ATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78307FBEBZ-T7ATR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC-EP

Buy Now Datasheet
Singapore, Singapore
5V 50MA Voltage Regulator IC
776-ISL78307FBEBZ-T7A
5V 50MA Voltage Regulator IC 776-ISL78307FBEBZ-T7A
IC REG LINEAR 5V 50MA 8SOIC Product overview: ISL78307FBEBZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78307FBEBZ-T7 A can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 50MA 8SOIC Product overview: ISL78307FBEBZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78307FBEBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL78307FBEBZ-T7A
LDO Voltage Regulators ISL78307FBEBZ-T7A
LDO Voltage Regulators Auto 40V Always-On LDO, 5V, EP 8L SOIC (0.15), T&R

LDO Voltage Regulators Auto 40V Always-On LDO, 5V, EP 8L SOIC (0.15), T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL78307FBEBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL78307FBEBZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL78307FBEBZ-T7A
IC REG LINEAR 5V 50MA 8SOIC

IC REG LINEAR 5V 50MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - ISL78307FBEBZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL78307FBEBZ-T7A
PMIC - Voltage Regulators - Linear ISL78307FBEBZ-T7A
IC REG LINEAR 5V 50MA 8SOIC

IC REG LINEAR 5V 50MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL78307FBEBZ-T7A ISL78307FBEBZ-T7ATR-ND 776-ISL78307FBEBZ-T7A ISL78307FBEBZ-T7A ISL78307FBEBZ-T7A ISL78307FBEBZ-T7A
Product Name 40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 50MA Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed
Package Type SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; Tape & Reel (TR)
Output Voltage 2.5 to 12 volts 5 volts 5 volts 5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 6 to 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details