Renesas Electronics Corporation 40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications ISL78307FBEBZ-T

Description
The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.
Request a Quote Datasheet
Description
The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications - ISL78307FBEBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications
ISL78307FBEBZ-T
40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications ISL78307FBEBZ-T
The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.

The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version.
The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78307FBEBZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78307FBEBZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78307FBEBZ-TTR-ND
Linear Voltage Regulator IC 1 Output 50mA 8-SOIC-EP

Linear Voltage Regulator IC 1 Output 50mA 8-SOIC-EP

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
ISL78307FBEBZ-T
Linear Voltage Regulators ISL78307FBEBZ-T
Linear Voltage Regulators AUTO 40V ALWAYS- ONLDO 3 3V EP 8L0 15

Linear Voltage Regulators AUTO 40V ALWAYS- ONLDO 3 3V EP 8L0 15

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL78307FBEBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL78307FBEBZ-T
PMIC - Voltage Regulators - Linear ISL78307FBEBZ-T
IC REG LINEAR 5V 50MA 8SOIC

IC REG LINEAR 5V 50MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL78307FBEBZ-T ISL78307FBEBZ-TTR-ND ISL78307FBEBZ-T ISL78307FBEBZ-T
Product Name 40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 2.5 to 12 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps
VIN 6 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4985SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details