The ISL78307 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78307 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version.
The ISL78307 is available in fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 1.8µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL78307 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in an 8 Ld EPSOIC with exposed pad package.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC-EP
Linear Voltage Regulators AUTO 40V ALWAYS- ONLDO 3 3V EP 8L0 15
IC REG LINEAR 3.3V 50MA 8SOIC
IC REG LINEAR 3.3V 50MA 8SOIC
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL78307FBEAZ | ISL78307FBEAZ-ND | ISL78307FBEAZ | ISL78307FBEAZ | ISL78307FBEAZ |
| Product Name | 40V, Low Quiescent Current, 50mA Linear Regulator for Automotive Applications | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |||
| Output Voltage | 2.5 to 12 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 6 to 40 volts | 40 volts |