ISL78302 is a high performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and is stable with an output capacitance of 1µF to 10µF and an ESR of up to 200mO.
The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise filtering capacitor for low noise and high-PSRR applications.
The quiescent current is typically only 47µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.5µA.
The part operates down to 2.3V and up to 6.5V input. The typical output voltage can be as low as 1.2V and as high as 3.3V for each regulator. Please refer to the “Ordering Information” on page 3 for standard options.
The ISL78302 is AEC-Q100 qualified at the automotive temperature range of -40°C to +105°C.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875781-ISL78302ARFBZ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL78302
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
IC REG LINEAR 1.5V/2.5V 10DFN Product overview: ISL78302ARFBZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78302ARFBZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V/2.5V 10DFN
LDO Voltage Regulators AUTO GRD LW NOISE HI PSRRLDO 10LD 3X3
IC REG LINEAR 1.5V/2.5V 10DFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL78302ARFBZ | 875781-ISL78302ARFBZ | ISL78302ARFBZ-ND | 776-ISL78302ARFBZ | ISL78302ARFBZ | ISL78302ARFBZ | ISL78302ARFBZ |
| Product Name | Dual LDO with Low Noise, High Performance and Low IQ | PMIC - PMIC - Voltage Regulators - Linear - ISL78302ARFBZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 2.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DFN | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; Tray | |||
| Output Voltage | 1.2 to 3.3 volts | 1.5 to 2.5 volts | 1.5 to 2.5 volts | 1.5 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |