ISL78302 is a high performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and is stable with an output capacitance of 1µF to 10µF and an ESR of up to 200mO.
The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise filtering capacitor for low noise and high-PSRR applications.
The quiescent current is typically only 47µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.5µA.
The part operates down to 2.3V and up to 6.5V input. The typical output voltage can be as low as 1.2V and as high as 3.3V for each regulator. Please refer to the “Ordering Information” on page 3 for standard options.
The ISL78302 is AEC-Q100 qualified at the automotive temperature range of -40°C to +105°C.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190188-ISL78302AR1A
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Maximum Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V, 3.3V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: -, 0.3V at 300mA
Current - Quiescent (Iq): 36μA
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
IC REG LINEAR 1.25V/3.3V 10DFN Product overview: ISL78302AR1AZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78302AR1AZ can be used for catalog matching and distributor lookup.
LDO Regulator Pos 1.25/3.3V 0.3A 10-Pin DFN
LDO Voltage Regulators Automotive Grade Low Noise High PSRR LDO
IC REG LINEAR 1.25V/3.3V 10DFN
IC REG LINEAR 1.25V/3.3V 10DFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL78302AR1AZ | 1190188-ISL78302AR1AZ | ISL78302AR1AZ-ND | 776-ISL78302AR1AZ | 391-ISL78302AR1AZ | ISL78302AR1AZ | ISL78302AR1AZ | ISL78302AR1AZ |
| Product Name | Dual LDO with Low Noise, High Performance and Low IQ | PMIC - PMIC - Voltage Regulators - Linear - ISL78302AR1AZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.25V 3.3V Voltage Regulator IC | LDO Regulator Pos 1.25/3.3V 0.3A 10-Pin DFN | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; Tube | Other; DFN | |||
| Output Voltage | 1.2 to 3.3 volts | 1.25 to 3.3 volts | 1.25 to 3.3 volts | 1.25 to 3.3 volts | 1.25 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |