Renesas Electronics Corporation Voltage Regulators - Linear ISL78302AARMMZ-T7A

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL78302AARMMZ-T7A is a dual low-dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed to provide two outputs of 300mA each. It operates within a wide input voltage range of 2.3V to 6.5V and features a low dropout voltage of approximately 230mV at full load. The device is characterized by a very high power supply rejection ratio (PSRR) of 90dB at 1kHz and low output noise, typically 30µVRMS at 100µA output current. The quiescent current is notably low at 47µA when both LDOs are active, and the device can enter a shutdown mode, drawing less than 0.3µA when disabled. Each output has an individual enable pin and a power-on reset (POR) function, with the POR delay for the second output being externally programmable. The ISL78302A is AEC-Q100 qualified, making it suitable for automotive applications, and it operates effectively over a temperature range of -40°C to +105°C. The compact 10-lead DFN package measures 3mm x 3mm, facilitating space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ISL78302AARMMZ-T7A is a dual low-dropout (LDO) voltage regulator from Quarktwin Technology Ltd., designed to provide two outputs of 300mA each. It operates within a wide input voltage range of 2.3V to 6.5V and features a low dropout voltage of approximately 230mV at full load. The device is characterized by a very high power supply rejection ratio (PSRR) of 90dB at 1kHz and low output noise, typically 30µVRMS at 100µA output current. The quiescent current is notably low at 47µA when both LDOs are active, and the device can enter a shutdown mode, drawing less than 0.3µA when disabled. Each output has an individual enable pin and a power-on reset (POR) function, with the POR delay for the second output being externally programmable. The ISL78302A is AEC-Q100 qualified, making it suitable for automotive applications, and it operates effectively over a temperature range of -40°C to +105°C. The compact 10-lead DFN package measures 3mm x 3mm, facilitating space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - ISL78302AARMMZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
ISL78302AARMMZ-T7A
Voltage Regulators - Linear ISL78302AARMMZ-T7A
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL78302AARMMZ-T7A
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details