Renesas Electronics Corporation Dual LDO with Low Noise, Very High PSRR and Low IQ ISL78302AARGCZ-T7A

Description
ISL78302A is a high-performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO. The device integrates an individual Power-On Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise-filtering capacitor for low noise and high-PSRR applications. The quiescent current is typically only 47µA with both LDOs enabled and active. Separate Enable pins control each individual LDO output. When both Enable pins are low, the device is in shutdown, typically drawing less than 0.3µA. The ISL78302A is AEC-Q100 qualified. The ISL78302A is rated for the automotive temperature range (-40°C to +105°C).
Request a Quote Datasheet
Description
ISL78302A is a high-performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO. The device integrates an individual Power-On Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise-filtering capacitor for low noise and high-PSRR applications. The quiescent current is typically only 47µA with both LDOs enabled and active. Separate Enable pins control each individual LDO output. When both Enable pins are low, the device is in shutdown, typically drawing less than 0.3µA. The ISL78302A is AEC-Q100 qualified. The ISL78302A is rated for the automotive temperature range (-40°C to +105°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LDO with Low Noise, Very High PSRR and Low I<sub>Q</sub> - ISL78302AARGCZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Dual LDO with Low Noise, Very High PSRR and Low IQ
ISL78302AARGCZ-T7A
Dual LDO with Low Noise, Very High PSRR and Low IQ ISL78302AARGCZ-T7A
ISL78302A is a high-performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO. The device integrates an individual Power-On Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise-filtering capacitor for low noise and high-PSRR applications. The quiescent current is typically only 47µA with both LDOs enabled and active. Separate Enable pins control each individual LDO output. When both Enable pins are low, the device is in shutdown, typically drawing less than 0.3µA. The ISL78302A is AEC-Q100 qualified. The ISL78302A is rated for the automotive temperature range (-40°C to +105°C).

ISL78302A is a high-performance dual LDO capable of sourcing 300mA current from each output. It has a low standby current and very high PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200mO.
The device integrates an individual Power-On Reset (POR) function for each output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. The POR delay for VO1 is internally fixed at approximately 2ms. A reference bypass pin is also provided for connecting a noise-filtering capacitor for low noise and high-PSRR applications.
The quiescent current is typically only 47µA with both LDOs enabled and active. Separate Enable pins control each individual LDO output. When both Enable pins are low, the device is in shutdown, typically drawing less than 0.3µA.
The ISL78302A is AEC-Q100 qualified. The ISL78302A is rated for the automotive temperature range (-40°C to +105°C).

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78302AARGCZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78302AARGCZ-T7ATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78302AARGCZ-T7ATR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL78302AARGCZ-T7A
PMIC - Voltage Regulators - Linear ISL78302AARGCZ-T7A
IC REG LINEAR 1.8V/2.7V 10DFN

IC REG LINEAR 1.8V/2.7V 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL78302AARGCZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL78302AARGCZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL78302AARGCZ-T7A
IC REG LINEAR 1.8V/2.7V 10DFN

IC REG LINEAR 1.8V/2.7V 10DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL78302AARGCZ-T7A
LDO Voltage Regulators ISL78302AARGCZ-T7A
LDO Voltage Regulators ISL78302AARGCZ Automotive Grade Low Noise High PSRR LDO, 10L

LDO Voltage Regulators ISL78302AARGCZ Automotive Grade Low Noise High PSRR LDO, 10L

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL78302AARGCZ-T7A ISL78302AARGCZ-T7ATR-ND ISL78302AARGCZ-T7A ISL78302AARGCZ-T7A ISL78302AARGCZ-T7A
Product Name Dual LDO with Low Noise, Very High PSRR and Low IQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; DFN Other; 10-VFDFN Exposed Pad
Output Voltage 1.5 to 3 volts 1.8 to 2.7 volts 1.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 2.3 to 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data