The ISL78301 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78301 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version.
The ISL78301 is available in a fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL78301 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in a 14 Ld HTSSOP with an exposed pad package.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 875780-ISL78301FVEBZ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL78301
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 5V 150MA 14HTSSOP Product overview: ISL78301FVEBZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78301FVEBZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 14HTSSOP
LDO Voltage Regulators AUTO40V ALWAYS-ONLDO W/ENABLE 3 VCC 14LD
IC REG LINEAR 5V 150MA 14HTSSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL78301FVEBZ | ISL78301FVEBZ-ND | 875780-ISL78301FVEBZ | 776-ISL78301FVEBZ | ISL78301FVEBZ | ISL78301FVEBZ | ISL78301FVEBZ |
| Product Name | 40V, Low Quiescent Current, 150mA Linear Regulator for Automotive Applications | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ISL78301FVEBZ | 5V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | SSOP | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 14-HTSSOP | Other; Tube | SSOP | ||
| Output Voltage | 2.5 to 12 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 to 40 volts | 40 volts | 40 volts |