The ISL78301 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78301 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version.
The ISL78301 is available in a fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL78301 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in a 14 Ld HTSSOP with an exposed pad package.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804928-ISL78301FVEBZ
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 55dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.46V at 150mA
Current - Quiescent (Iq): 28μA
Part Number Series: ISL78301
Current - Supply (Maximum): 142μA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP
IC REG LINEAR 5V 150MA 14HTSSOP Product overview: ISL78301FVEBZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78301FVEBZ-T can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 14HTSSOP
IC REG LINEAR 5V 150MA 14HTSSOP
IC REG LINEAR 5V 150MA 14HTSSOP
LDO Voltage Regulators AUTO40V ALWAYS-ONLDO W/ENABLE 3 VCC 14LD
IC REG LINEAR 5V 150MA 14HTSSOP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL78301FVEBZ-T | 804928-ISL78301FVEBZ-T | ISL78301FVEBZ-T-ND | 776-ISL78301FVEBZ-T | 668-ISL78301FVEBZ-T | ISL78301FVEBZ-T | ISL78301FVEBZ-T | ISL78301FVEBZ-T | ISL78301FVEBZ-T |
| Product Name | 40V, Low Quiescent Current, 150mA Linear Regulator for Automotive Applications | PMIC - PMIC - Voltage Regulators - Linear - ISL78301FVEBZ-T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA Voltage Regulator IC | IC REG LINEAR 5V 150MA 14HTSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SSOP | SSOP; Other; 14-TSSOP Exposed Pad | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP | Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | ||
| Output Voltage | 2.5 to 12 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 to 40 volts | 40 volts | 40 volts | 40 volts | 3 volts | 40 volts |