Renesas Electronics Corporation 40V, Low Quiescent Current, 150mA Linear Regulator for Automotive Applications ISL78301FVEAZ-T7A

Description
The ISL78301 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78301 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78301 is available in a fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78301 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in a 14 Ld HTSSOP with an exposed pad package.
Request a Quote Datasheet
Description
The ISL78301 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78301 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78301 is available in a fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78301 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in a 14 Ld HTSSOP with an exposed pad package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, Low Quiescent Current, 150mA Linear Regulator for Automotive Applications - ISL78301FVEAZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
40V, Low Quiescent Current, 150mA Linear Regulator for Automotive Applications
ISL78301FVEAZ-T7A
40V, Low Quiescent Current, 150mA Linear Regulator for Automotive Applications ISL78301FVEAZ-T7A
The ISL78301 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78301 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version. The ISL78301 is available in a fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection. The ISL78301 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in a 14 Ld HTSSOP with an exposed pad package.

The ISL78301 is a high voltage, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” automotive applications. The ISL78301 operates from an input voltage of +6V to +40V under normal operating conditions and operates down to +3V under a cold crank. It consumes only 18µA of quiescent current at no load on the adjustable version.
The ISL78301 is available in a fixed 3.3V, 5V and adjustable output voltage (2.5V to 12V) options. It features an EN pin that can be used to put the device into a low-quiescent current shutdown mode where it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL78301 is AEC-Q100 qualified. It is rated over the -40°C to +125°C automotive temperature range and is available in a 14 Ld HTSSOP with an exposed pad package.

Supplier's Site Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-ISL78301FVEAZ-T7A
3.3V 150MA Voltage Regulator IC 776-ISL78301FVEAZ-T7A
IC REG LIN 3.3V 150MA 14HTSSOP Product overview: ISL78301FVEAZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78301FVEAZ-T7 A can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 150MA 14HTSSOP Product overview: ISL78301FVEAZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL78301FVEAZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78301FVEAZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78301FVEAZ-T7ATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78301FVEAZ-T7ATR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78301FVEAZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78301FVEAZ-T7ADKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78301FVEAZ-T7ADKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL78301FVEAZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL78301FVEAZ-T7ACT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL78301FVEAZ-T7ACT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL78301FVEAZ-T7A
LDO Voltage Regulators ISL78301FVEAZ-T7A
LDO Voltage Regulators Auto 40V Always-On L

LDO Voltage Regulators Auto 40V Always-On L

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL78301FVEAZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL78301FVEAZ-T7A
PMIC - Voltage Regulators - Linear ISL78301FVEAZ-T7A
IC REG LIN 3.3V 150MA 14HTSSOP

IC REG LIN 3.3V 150MA 14HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL78301FVEAZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL78301FVEAZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL78301FVEAZ-T7A
IC REG LIN 3.3V 150MA 14HTSSOP

IC REG LIN 3.3V 150MA 14HTSSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL78301FVEAZ-T7A 776-ISL78301FVEAZ-T7A ISL78301FVEAZ-T7ATR-ND ISL78301FVEAZ-T7A ISL78301FVEAZ-T7A ISL78301FVEAZ-T7A
Product Name 40V, Low Quiescent Current, 150mA Linear Regulator for Automotive Applications 3.3V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed
Package Type SSOP Other; Tape & Reel (TR) Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 2.5 to 12 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 to 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data