The ISL78301FVEAZ-T is a linear voltage regulator designed for automotive applications, capable of operating with input voltages ranging from +6V to +40V under normal conditions and down to +3V during cold crank situations. It features a low quiescent current of 18µA at no load, making it suitable for "always-on" and "keep alive" applications. The regulator can provide a guaranteed output current of 150mA and is available in fixed output voltages of 3.3V and 5V, as well as an adjustable output option ranging from 2.5V to 12V. The device includes an enable pin for low-quiescent current shutdown mode, reducing supply current to 2µA. It also incorporates over-temperature shutdown and current limit protection for enhanced reliability. The ISL78301FVEAZ-T is AEC-Q100 qualified, ensuring it meets stringent automotive standards, and operates within a temperature range of -40°C to +125°C. It comes in a 14-lead HTSSOP package with an exposed pad for improved thermal performance. This product is suitable for various applications, including automotive, industrial, and telecommunications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-HTSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL78301FVEAZ-T |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |