ISL78263ARZ AUTOMOTIVE GRADE - D
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-QFN (5x5)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL78263ARZ-ND | ISL78263ARZ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| fsw | 200 to 2200 kHz | 200 to 2200 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |